Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Intel A80486DX2SA66
A80486DX2SA66
Active
Embedded - Microprocessors
Description:
IC MPU INTELDX2 66MHZ 168CPGA
Manufacturer:
Intel
Datasheet:
A80486DX2SA66 Datasheet
History Price: $218.65000
In Stock: 43600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
A80486DX2SA66 vs A80960HA40
Part No
A80486DX2SA66
A80960HA40
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Intel
Intel
Series
IntelDX2
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
EMBEDDED IntelDX2? PROCESSOR
i960
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
66MHz
40MHz
Co-Processors/DSP
Intel 387?
-
RAM Controllers
-
DRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5V
3.3V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
0 ℃ ~ 85 ℃ (TC)
Security Features
-
-
Package / Case
Through Hole
Through Hole
Supplier Device Package
168-BCPGA
168-BCPGA