A80486DX2SA66
A80486DX2SA66
Active
Description:  IC MPU INTELDX2 66MHZ 168CPGA
Manufacturer:  Intel
History Price: $218.65000
In Stock: 43600
A80486DX2SA66 vs A80960JD50
Manufacturer
Series
IntelDX2
i960
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
EMBEDDED IntelDX2? PROCESSOR
i960
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
66MHz
50MHz
Co-Processors/DSP
Intel 387?
-
RAM Controllers
-
-
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5V
3.3V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
0 ℃ ~ 100 ℃ (TC)
Security Features
-
-
Package / Case
Through Hole
Through Hole
Supplier Device Package
168-BCPGA
132-BPGA