A80960HD66
A80960HD66
Active
Description:  IC MPU 66MHZ 168CPGA
Manufacturer:  Intel
Datasheet:   A80960HD66 Datasheet
History Price: $75.13000
In Stock: 9200
A80960HD66 vs A80C188XL25
Manufacturer
Series
-
i186
Packaging
Bulk
Bag
Status
Active
Obsolete
Core Processor
i960
80C186
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 16-Bit
Speed
66MHz
25MHz
Co-Processors/DSP
-
-
RAM Controllers
DRAM
DRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
3.3V
5.0V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
0 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
Through Hole
Through Hole
Supplier Device Package
168-BCPGA
68-BECPGA