A80960JF33
A80960JF33
Active
Description:  IC MPU I960 33MHZ 132CPGA
Manufacturer:  Intel
Datasheet:   A80960JF33 Datasheet
History Price: $33.00000
In Stock: 24800
A80960JF33 vs A80286-8
Manufacturer
Series
i960
iAPX86
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
i960
80286
Number of Cores/Bus Width
1 Core, 32-Bit
-
Speed
33MHz
8MHz
Co-Processors/DSP
-
-
RAM Controllers
-
-
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
3.3V
5V
Operating Temperature
0 ℃ ~ 100 ℃ (TC)
0 ℃ ~ 85 ℃ (TC)
Security Features
-
-
Package / Case
Through Hole
Through Hole
Supplier Device Package
132-BCPGA
68-CPGA