A8287SLBTR-T
A8287SLBTR-T
Obsolete
Description:  IC REG CONV RECVRS 1OUT 24SOIC
Manufacturer:  Allegro MicroSystems
History Price: Obsolete
In Stock: 49600
A8287SLBTR-T vs A8281SLB
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Applications
Converter, Analog and Digital Satellite Receivers
Converter, Analog and Digital Satellite Receivers
Voltage - Input
9V ~ 16V
17.5V ~ 48V
Number of Outputs
1
1
Voltage - Output
12.7V ~ 20.4V
13V, 18V
Operating Temperature
-20 ℃ ~ 85 ℃
-20 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
16-PowerSOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SOIC
16-SOIC