A8501ELPTR-T
A8501ELPTR-T
Obsolete
Description:  IC LED DRVR RGLTR PWM 28TSSOP
Manufacturer:  Allegro MicroSystems
History Price: Obsolete
In Stock: 28000
A8501ELPTR-T vs A8503EECTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
4
6
Voltage - Supply (Min)
8V
4.3V
Voltage - Supply (Max)
21V
5.5V
Voltage - Output
-
-
Current - Output / Channel
100mA
25mA
Frequency
2MHz
-
Dimming
PWM
PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
26-WFQFN Exposed Pad
Supplier Device Package
28-TSSOP-EP
26-QFN/MLP (4x4)