A8501ELPTR-T
A8501ELPTR-T
Obsolete
Description:  IC LED DRVR RGLTR PWM 28TSSOP
Manufacturer:  Allegro MicroSystems
History Price: Obsolete
In Stock: 28000
A8501ELPTR-T vs A8519KLPTR-T
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
4
4
Voltage - Supply (Min)
8V
4.5V
Voltage - Supply (Max)
21V
40V
Voltage - Output
-
40V
Current - Output / Channel
100mA
100mA
Frequency
2MHz
200kHz ~ 2.15MHz
Dimming
PWM
Analog, PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
28-TSSOP-EP
20-TSSOP-EP