A8503GECTR-T
A8503GECTR-T
Obsolete
Description:  IC LED DRVR RGLTR PWM 32MA 26QFN
Manufacturer:  Allegro MicroSystems
History Price: Obsolete
In Stock: 43600
A8503GECTR-T vs A8502KLPTR-T
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
6
2
Voltage - Supply (Min)
4.2V
5V
Voltage - Supply (Max)
5.5V
40V
Voltage - Output
-
-
Current - Output / Channel
32mA
120mA
Frequency
2MHz
580kHz ~ 2.3MHz
Dimming
PWM
Analog, PWM
Applications
Backlight
Automotive, Backlight
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
26-WFQFN Exposed Pad
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
26-QFN/MLP (4x4)
16-eTSSOP-EP