A8507ELBTR-T
A8507ELBTR-T
Obsolete
Description:  IC LED DRVR CTRL PWM 80MA 24SOIC
Manufacturer:  Allegro MicroSystems
History Price: Obsolete
In Stock: 26400
A8507ELBTR-T vs A8500EECTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Controller
DC DC Regulator
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
No
Yes
Number of Outputs
6
8
Voltage - Supply (Min)
4.3V
4.2V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
-
-
Current - Output / Channel
80mA
25mA
Frequency
1MHz
2MHz
Dimming
PWM
Analog, Multi-Step, PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
26-WFQFN Exposed Pad
Supplier Device Package
24-SOIC
26-QFN/MLP (4x4)