Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Allegro MicroSystems A8507ELPTR-T
A8507ELPTR-T
Obsolete
PMIC - LED Drivers
Description:
IC LED DRV CTRL PWM 80MA 24TSSOP
Manufacturer:
Allegro MicroSystems
Datasheet:
A8507ELPTR-T Datasheet
History Price: Obsolete
In Stock: 42800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
A8507ELPTR-T vs A8501ELPTR-T
Part No
A8507ELPTR-T
A8501ELPTR-T
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Controller
DC DC Regulator
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
No
Yes
Number of Outputs
6
4
Voltage - Supply (Min)
4.3V
8V
Voltage - Supply (Max)
5.5V
21V
Voltage - Output
-
-
Current - Output / Channel
80mA
100mA
Frequency
1MHz
2MHz
Dimming
PWM
PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
24-TSSOP-EP
28-TSSOP-EP