Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Allegro MicroSystems A8508GLPTR-T
A8508GLPTR-T
Obsolete
PMIC - LED Drivers
Description:
IC LED DRIVER CTRLR PWM 24TSSOP
Manufacturer:
Allegro MicroSystems
Datasheet:
A8508GLPTR-T Datasheet
History Price: $2.89000
In Stock: 9200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
A8508GLPTR-T vs A8501ELPTR-T
Part No
A8508GLPTR-T
A8501ELPTR-T
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Controller
DC DC Regulator
Topology
SEPIC, Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
No
Yes
Number of Outputs
8
4
Voltage - Supply (Min)
9V
8V
Voltage - Supply (Max)
40V
21V
Voltage - Output
-
-
Current - Output / Channel
-
100mA
Frequency
300kHz ~ 800kHz
2MHz
Dimming
Analog, PWM
PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
24-TSSOP-EP
28-TSSOP-EP