A8508GLPTR-T
A8508GLPTR-T
Obsolete
Description:  IC LED DRIVER CTRLR PWM 24TSSOP
Manufacturer:  Allegro MicroSystems
History Price: $2.89000
In Stock: 9200
A8508GLPTR-T vs A8519KETTR-R
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
DC DC Controller
DC DC Regulator
Topology
SEPIC, Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
No
Yes
Number of Outputs
8
4
Voltage - Supply (Min)
9V
4.5V
Voltage - Supply (Max)
40V
40V
Voltage - Output
-
40V
Current - Output / Channel
-
100mA
Frequency
300kHz ~ 800kHz
200kHz ~ 2.15MHz
Dimming
Analog, PWM
Analog, PWM
Applications
Backlight
Automotive, Backlight
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
28-VFQFN Exposed Pad
Supplier Device Package
24-TSSOP-EP
28-QFN-EP (5x5)