A8510GECTR-T
A8510GECTR-T
Active
Description:  IC LED DRVR RGLTR PWM 40MA 26QFN
Manufacturer:  Allegro MicroSystems
History Price: $2.92000
In Stock: 42000
A8510GECTR-T vs A8507ELPTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
DC DC Regulator
DC DC Controller
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
Yes
No
Number of Outputs
8
6
Voltage - Supply (Min)
5V
4.3V
Voltage - Supply (Max)
40V
5.5V
Voltage - Output
-
-
Current - Output / Channel
40mA
80mA
Frequency
-
1MHz
Dimming
PWM
PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
26-WFQFN Exposed Pad
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
26-QFN/MLP (4x4)
24-TSSOP-EP