A8510GECTR-T
A8510GECTR-T
Active
Description:  IC LED DRVR RGLTR PWM 40MA 26QFN
Manufacturer:  Allegro MicroSystems
History Price: $2.92000
In Stock: 42000
A8510GECTR-T vs A8519KETTR-R
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
8
4
Voltage - Supply (Min)
5V
4.5V
Voltage - Supply (Max)
40V
40V
Voltage - Output
-
40V
Current - Output / Channel
40mA
100mA
Frequency
-
200kHz ~ 2.15MHz
Dimming
PWM
Analog, PWM
Applications
Backlight
Automotive, Backlight
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
26-WFQFN Exposed Pad
28-VFQFN Exposed Pad
Supplier Device Package
26-QFN/MLP (4x4)
28-QFN-EP (5x5)