Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Allegro MicroSystems A8511KLPTR-T
A8511KLPTR-T
Obsolete
PMIC - LED Drivers
Description:
IC LED DRVR RGLTR PWM 28TSSOP
Manufacturer:
Allegro MicroSystems
Datasheet:
A8511KLPTR-T Datasheet
History Price: Obsolete
In Stock: 8400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
A8511KLPTR-T vs A8510GECTR-T
Part No
A8511KLPTR-T
A8510GECTR-T
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
4
8
Voltage - Supply (Min)
8V
5V
Voltage - Supply (Max)
21V
40V
Voltage - Output
-
-
Current - Output / Channel
150mA
40mA
Frequency
600kHz ~ 2.2MHz
-
Dimming
PWM
PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
26-WFQFN Exposed Pad
Supplier Device Package
28-TSSOP-EP
26-QFN/MLP (4x4)