Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Allegro MicroSystems A8513KLPTR-T
A8513KLPTR-T
Discontinued
PMIC - LED Drivers
Description:
IC LED DRVR RGLTR PWM 16ETSSOP
Manufacturer:
Allegro MicroSystems
Datasheet:
A8513KLPTR-T Datasheet
History Price: Discontinued at Digi-Key
In Stock: 40400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
A8513KLPTR-T vs A8501KLPTR-T
Part No
A8513KLPTR-T
A8501KLPTR-T
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Discontinued
Obsolete
Type
DC DC Regulator
DC DC Regulator
Topology
SEPIC, Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
1
4
Voltage - Supply (Min)
4.5V
8V
Voltage - Supply (Max)
40V
21V
Voltage - Output
-
-
Current - Output / Channel
150mA
100mA
Frequency
2MHz
2MHz
Dimming
PWM
PWM
Applications
Automotive, Backlight
Backlight
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-eTSSOP-EP
28-TSSOP-EP