A8513KLPTR-T
A8513KLPTR-T
Discontinued
Description:  IC LED DRVR RGLTR PWM 16ETSSOP
Manufacturer:  Allegro MicroSystems
History Price: Discontinued at Digi-Key
In Stock: 40400
A8513KLPTR-T vs A8516ELPTR-T
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Discontinued
Active
Type
DC DC Regulator
DC DC Controller
Topology
SEPIC, Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
Yes
No
Number of Outputs
1
6
Voltage - Supply (Min)
4.5V
8V
Voltage - Supply (Max)
40V
24V
Voltage - Output
-
-
Current - Output / Channel
150mA
-
Frequency
2MHz
1MHz
Dimming
PWM
PWM
Applications
Automotive, Backlight
Backlight
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-eTSSOP-EP
24-TSSOP-EP