A8513KLPTR-T
A8513KLPTR-T
Discontinued
Description:  IC LED DRVR RGLTR PWM 16ETSSOP
Manufacturer:  Allegro MicroSystems
History Price: Discontinued at Digi-Key
In Stock: 40400
A8513KLPTR-T vs A8522KLPTR-T
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Discontinued
Active
Type
DC DC Regulator
DC DC Regulator
Topology
SEPIC, Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
1
8
Voltage - Supply (Min)
4.5V
4.5V
Voltage - Supply (Max)
40V
36V
Voltage - Output
-
40V
Current - Output / Channel
150mA
60mA
Frequency
2MHz
400kHz ~ 2.3MHz
Dimming
PWM
I2C, PWM
Applications
Automotive, Backlight
Automotive, Backlight, Lighting
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-eTSSOP-EP
28-TSSOP-EP