A8516ELPTR-T
A8516ELPTR-T
Active
Description:  IC LED DRIVER CTRLR PWM 24TSSOP
Manufacturer:  Allegro MicroSystems
History Price: Active
In Stock: 5200
A8516ELPTR-T vs A8514KLPTR-T
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Controller
DC DC Regulator
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
No
Yes
Number of Outputs
6
4
Voltage - Supply (Min)
8V
5V
Voltage - Supply (Max)
24V
40V
Voltage - Output
-
-
Current - Output / Channel
-
80mA
Frequency
1MHz
580kHz ~ 2.3MHz
Dimming
PWM
PWM
Applications
Backlight
Automotive, Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
24-TSSOP-EP
20-TSSOP-EP