A8517KLPTR-T
A8517KLPTR-T
Active
Description:  IC LED DRV RGLTR PWM 28TSSOP
Manufacturer:  Allegro MicroSystems
History Price: $2.95500
In Stock: 21600
A8517KLPTR-T vs A8513KLPTR-T
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Discontinued
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Up (Boost)
SEPIC, Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
10
1
Voltage - Supply (Min)
4.5V
4.5V
Voltage - Supply (Max)
36V
40V
Voltage - Output
-
-
Current - Output / Channel
60mA
150mA
Frequency
400kHz ~ 2.3MHz
2MHz
Dimming
PWM
PWM
Applications
Automotive
Automotive, Backlight
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
28-TSSOP-EP
16-eTSSOP-EP