A8517KLPTR-T
A8517KLPTR-T
Active
Description:  IC LED DRV RGLTR PWM 28TSSOP
Manufacturer:  Allegro MicroSystems
History Price: $2.95500
In Stock: 21600
A8517KLPTR-T vs A8516ELPTR-T
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Regulator
DC DC Controller
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
Yes
No
Number of Outputs
10
6
Voltage - Supply (Min)
4.5V
8V
Voltage - Supply (Max)
36V
24V
Voltage - Output
-
-
Current - Output / Channel
60mA
-
Frequency
400kHz ~ 2.3MHz
1MHz
Dimming
PWM
PWM
Applications
Automotive
Backlight
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
28-TSSOP-EP
24-TSSOP-EP