Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Allegro MicroSystems A8519KLPTR-T
A8519KLPTR-T
Active
PMIC - LED Drivers
Description:
IC LED DRVR RGLTR PWM 20TSSOP
Manufacturer:
Allegro MicroSystems
Datasheet:
A8519KLPTR-T Datasheet
History Price: $3.99000
In Stock: 3600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
A8519KLPTR-T vs A8512ELPTR-T
Part No
A8519KLPTR-T
A8512ELPTR-T
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
DC DC Regulator
-
Topology
Step-Up (Boost)
-
Internal Switch(s)
Yes
-
Number of Outputs
4
-
Voltage - Supply (Min)
4.5V
-
Voltage - Supply (Max)
40V
-
Voltage - Output
40V
-
Current - Output / Channel
100mA
-
Frequency
200kHz ~ 2.15MHz
-
Dimming
Analog, PWM
-
Applications
Backlight
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
-
Supplier Device Package
20-TSSOP-EP
-