A8652KLPTR-T
A8652KLPTR-T
Active
Description:  IC REG BUCK ADJ 1A 16TSSOP
Manufacturer:  Allegro MicroSystems
History Price: $1.65000
In Stock: 21600
A8652KLPTR-T vs A8698ELJ-T
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4V
8V
Voltage - Input (Max)
36V
25V
Voltage - Output (Min/Fixed)
3.3V
0.8V
Voltage - Output (Max)
5.75V
20V
Current - Output
1A
3A
Frequency - Switching
100kHz ~ 2MHz
-
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 150 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
16-eTSSOP-EP
8-SOIC-EP