A8904SLB
A8904SLB
Obsolete
Description:  IC MOTOR DRIVER 4.5V-5.5V 24SOIC
Manufacturer:  Allegro MicroSystems
Datasheet:   A8904SLB Datasheet
History Price: Obsolete
In Stock: 29600
A8904SLB vs A8904SLP
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Controller - Commutation, Direction Management
Controller - Commutation, Direction Management
Output Configuration
Pre-Driver - Half Bridge (3)
Pre-Driver - Half Bridge (3)
Interface
SPI
SPI
Technology
CMOS, DMOS
CMOS, DMOS
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Voltage - Load
4V ~ 14V
4V ~ 14V
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
24-SOIC
28-TSSOP-EP