AA4003MTR-G1
AA4003MTR-G1
Obsolete
Description:  IC AMP CLSS AB STER 160MW 16SOIC
Manufacturer:  Diodes Inc
History Price: Obsolete
In Stock: 26800
AA4003MTR-G1 vs AA4005GTR-E1
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
160mW x 2 @ 16Ohm
2.7W x 2 @ 3Ohm
Voltage - Supply
2.7V ~ 5.5V
4.5V ~ 5.5V
Features
Depop, Shutdown, Thermal Protection
Depop, Shutdown, Thermal Protection
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
16-SO
20-TSSOP-EP
Package / Case
16-SOIC (0.154", 3.90mm Width)
20-TSSOP (0.173", 4.40mm Width) Exposed Pad