ACE1001EM8
ACE1001EM8
Active
Description:  8-BIT, EEPROM, ACE1001 CPU, 1MHZ
Manufacturer:  Fairchild Semiconductor
Datasheet:   ACE1001EM8 Datasheet
History Price: $1.30000
In Stock: 12800
ACE1001EM8 vs ACE1001EM8X
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
ACE1001
-
Core Size
8-Bit
-
Speed
4MHz
-
Connectivity
-
-
Peripherals
Brown-out Detect/Reset, LVD, POR, PWM, WDT
-
Number of I/O
6
-
Program Memory Size
1KB (1K x 8)
-
Program Memory Type
EEPROM
-
EEPROM Size
64 x 8
-
RAM Size
64 x 8
-
Voltage - Supply (Vcc/Vdd)
2.2V ~ 5.5V
-
Data Converters
-
-
Oscillator Type
External, Internal
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SOIC
-