ACE1101BEMT8
ACE1101BEMT8
Obsolete
Description:  IC MCU 8BIT 1KB EEPROM 8TSSOP
Manufacturer:  Fairchild Semiconductor
History Price: $1.47000
In Stock: 11200
ACE1101BEMT8 vs ACE1202EM
Series
ACEX 11xx
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Core Processor
ACE1001
ACE1202
Core Size
8-Bit
8-Bit
Speed
4MHz
4MHz
Connectivity
-
-
Peripherals
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O
6
8
Program Memory Size
1KB (1K x 8)
2KB (2K x 8)
Program Memory Type
EEPROM
EEPROM
EEPROM Size
64 x 8
64 x 8
RAM Size
64 x 8
64 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
2.2V ~ 5.5V
Data Converters
-
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-TSSOP
14-SOIC