ACE1101BEN
ACE1101BEN
Active
Description:  8-BIT, EEPROM, ACE1101 CPU, 1MHZ
Manufacturer:  Fairchild Semiconductor
Datasheet:   ACE1101BEN Datasheet
History Price: $1.32000
In Stock: 27600
ACE1101BEN vs ACE1502VMT
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
ACE1001
ACE1502
Core Size
8-Bit
8-Bit
Speed
4MHz
25MHz
Connectivity
-
-
Peripherals
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O
6
8
Program Memory Size
1KB (1K x 8)
2KB (2K x 8)
Program Memory Type
EEPROM
EEPROM
EEPROM Size
64 x 8
64 x 8
RAM Size
64 x 8
64 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
1.8V ~ 3.6V
Data Converters
-
-
Oscillator Type
External, Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-DIP
14-TSSOP