ACE1202EM8
ACE1202EM8
Active
Description:  8-BIT, EEPROM, ACE1202 CPU, 1MHZ
Manufacturer:  Fairchild Semiconductor
Datasheet:   ACE1202EM8 Datasheet
History Price: $1.79000
In Stock: 43200
ACE1202EM8 vs ACE1001MT8X
Series
-
ACEX 10xx
Packaging
Bulk
Bulk
Status
Active
Obsolete
Core Processor
ACE1202
ACE1001
Core Size
8-Bit
8-Bit
Speed
4MHz
4MHz
Connectivity
-
-
Peripherals
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O
6
6
Program Memory Size
2KB (2K x 8)
1KB (1K x 8)
Program Memory Type
EEPROM
EEPROM
EEPROM Size
64 x 8
64 x 8
RAM Size
64 x 8
64 x 8
Voltage - Supply (Vcc/Vdd)
2.2V ~ 5.5V
2.2V ~ 5.5V
Data Converters
-
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOIC
8-TSSOP