ACE1202EM8X
ACE1202EM8X
Active
Description:  8-BIT, EEPROM, ACE1202 CPU, 1MHZ
Manufacturer:  Fairchild Semiconductor
Datasheet:   ACE1202EM8X Datasheet
History Price: $0.81000
In Stock: 9600
ACE1202EM8X vs ACE1502EMX
Series
-
ACEX 15xx
Packaging
Bulk
Bulk
Status
Active
Obsolete
Core Processor
ACE1202
ACE1502
Core Size
8-Bit
8-Bit
Speed
4MHz
25MHz
Connectivity
-
-
Peripherals
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O
6
8
Program Memory Size
2KB (2K x 8)
2KB (2K x 8)
Program Memory Type
EEPROM
EEPROM
EEPROM Size
64 x 8
64 x 8
RAM Size
64 x 8
64 x 8
Voltage - Supply (Vcc/Vdd)
2.2V ~ 5.5V
1.8V ~ 3.6V
Data Converters
-
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
14-SOIC