ACE1202EMX
ACE1202EMX
Obsolete
Description:  IC MCU 8BIT 2KB EEPROM 14SOIC
Manufacturer:  onsemi
Datasheet:   ACE1202EMX Datasheet
History Price: Obsolete
In Stock: 26000
ACE1202EMX vs ACE1202EM
Series
ACEX 12xx
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Core Processor
ACE1202
ACE1202
Core Size
8-Bit
8-Bit
Speed
4MHz
4MHz
Connectivity
-
-
Peripherals
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O
8
8
Program Memory Size
2KB (2K x 8)
2KB (2K x 8)
Program Memory Type
EEPROM
EEPROM
EEPROM Size
64 x 8
64 x 8
RAM Size
64 x 8
64 x 8
Voltage - Supply (Vcc/Vdd)
2.2V ~ 5.5V
2.2V ~ 5.5V
Data Converters
-
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
14-SOIC