Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ onsemi ACE1202EMX
ACE1202EMX
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 8BIT 2KB EEPROM 14SOIC
Manufacturer:
onsemi
Datasheet:
ACE1202EMX Datasheet
History Price: Obsolete
In Stock: 26000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ACE1202EMX vs ACE1501EN
Part No
ACE1202EMX
ACE1501EN
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
onsemi
onsemi
Series
ACEX 12xx
ACEX 15xx
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Core Processor
ACE1202
ACE1502
Core Size
8-Bit
8-Bit
Speed
4MHz
25MHz
Connectivity
-
-
Peripherals
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O
8
6
Program Memory Size
2KB (2K x 8)
1KB (1K x 8)
Program Memory Type
EEPROM
EEPROM
EEPROM Size
64 x 8
64 x 8
RAM Size
64 x 8
64 x 8
Voltage - Supply (Vcc/Vdd)
2.2V ~ 5.5V
1.8V ~ 3.6V
Data Converters
-
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-DIP (0.400", 10.16mm)
Supplier Device Package
14-SOIC
8-DIP