ACE1202LEM8X
ACE1202LEM8X
Obsolete
Description:  IC MCU 8BIT 2KB EEPROM 8SOIC
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 42400
ACE1202LEM8X vs ACE1502EN
Manufacturer
Series
ACEX 12xx
ACEX 15xx
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Core Processor
ACE1202
ACE1502
Core Size
8-Bit
8-Bit
Speed
4MHz
25MHz
Connectivity
-
-
Peripherals
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O
6
6
Program Memory Size
2KB (2K x 8)
2KB (2K x 8)
Program Memory Type
EEPROM
EEPROM
EEPROM Size
64 x 8
64 x 8
RAM Size
64 x 8
64 x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
1.8V ~ 3.6V
Data Converters
-
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.400", 10.16mm)
Supplier Device Package
8-SOIC
8-DIP