Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ onsemi ACE1502EN
ACE1502EN
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 8BIT 2KB EEPROM 8DIP
Manufacturer:
onsemi
Datasheet:
ACE1502EN Datasheet
History Price: Obsolete
In Stock: 6400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ACE1502EN vs ACE1502VN
Part No
ACE1502EN
ACE1502VN
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
onsemi
onsemi
Series
ACEX 15xx
ACEX 15xx
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Core Processor
ACE1502
ACE1502
Core Size
8-Bit
8-Bit
Speed
25MHz
25MHz
Connectivity
-
-
Peripherals
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O
6
6
Program Memory Size
2KB (2K x 8)
2KB (2K x 8)
Program Memory Type
EEPROM
EEPROM
EEPROM Size
64 x 8
64 x 8
RAM Size
64 x 8
64 x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 3.6V
1.8V ~ 3.6V
Data Converters
-
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.400", 10.16mm)
8-DIP (0.400", 10.16mm)
Supplier Device Package
8-DIP
8-DIP