ACE1502EN14
ACE1502EN14
Obsolete
Description:  IC MCU 8BIT 2KB EEPROM 14DIP
Manufacturer:  Fairchild Semiconductor
Datasheet:   ACE1502EN14 Datasheet
History Price: $1.35000
In Stock: 22800
ACE1502EN14 vs ACE1202LEM8X
Series
ACEX 15xx
ACEX 12xx
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Core Processor
ACE1502
ACE1202
Core Size
8-Bit
8-Bit
Speed
25MHz
4MHz
Connectivity
-
-
Peripherals
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O
8
6
Program Memory Size
2KB (2K x 8)
2KB (2K x 8)
Program Memory Type
EEPROM
EEPROM
EEPROM Size
64 x 8
64 x 8
RAM Size
64 x 8
64 x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 3.6V
1.8V ~ 5.5V
Data Converters
-
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-DIP
8-SOIC