ACE1502VN
ACE1502VN
Obsolete
Description:  IC MCU 8BIT 2KB EEPROM 8DIP
Manufacturer:  onsemi
Datasheet:   ACE1502VN Datasheet
History Price: Obsolete
In Stock: 22000
ACE1502VN vs ACE1202EM
Series
ACEX 15xx
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Core Processor
ACE1502
ACE1202
Core Size
8-Bit
8-Bit
Speed
25MHz
4MHz
Connectivity
-
-
Peripherals
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O
6
8
Program Memory Size
2KB (2K x 8)
2KB (2K x 8)
Program Memory Type
EEPROM
EEPROM
EEPROM Size
64 x 8
64 x 8
RAM Size
64 x 8
64 x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 3.6V
2.2V ~ 5.5V
Data Converters
-
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.400", 10.16mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-DIP
14-SOIC