Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ onsemi ACE1502VN
ACE1502VN
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 8BIT 2KB EEPROM 8DIP
Manufacturer:
onsemi
Datasheet:
ACE1502VN Datasheet
History Price: Obsolete
In Stock: 22000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ACE1502VN vs ACE2202MT14
Part No
ACE1502VN
ACE2202MT14
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
onsemi
Fairchild Semiconductor
Series
ACEX 15xx
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Core Processor
ACE1502
-
Core Size
8-Bit
-
Speed
25MHz
-
Connectivity
-
-
Peripherals
Brown-out Detect/Reset, LVD, POR, PWM, WDT
-
Number of I/O
6
-
Program Memory Size
2KB (2K x 8)
-
Program Memory Type
EEPROM
-
EEPROM Size
64 x 8
-
RAM Size
64 x 8
-
Voltage - Supply (Vcc/Vdd)
1.8V ~ 3.6V
-
Data Converters
-
-
Oscillator Type
Internal
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Through Hole
-
Package / Case
8-DIP (0.400", 10.16mm)
-
Supplier Device Package
8-DIP
-