ACE1502VN14
ACE1502VN14
Obsolete
Description:  IC MCU 8BIT 2KB EEPROM 14DIP
Manufacturer:  onsemi
Datasheet:   ACE1502VN14 Datasheet
History Price: Obsolete
In Stock: 38400
ACE1502VN14 vs ACE2202MT14
Series
ACEX 15xx
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Core Processor
ACE1502
-
Core Size
8-Bit
-
Speed
25MHz
-
Connectivity
-
-
Peripherals
Brown-out Detect/Reset, LVD, POR, PWM, WDT
-
Number of I/O
8
-
Program Memory Size
2KB (2K x 8)
-
Program Memory Type
EEPROM
-
EEPROM Size
64 x 8
-
RAM Size
64 x 8
-
Voltage - Supply (Vcc/Vdd)
1.8V ~ 3.6V
-
Data Converters
-
-
Oscillator Type
Internal
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Through Hole
-
Package / Case
14-DIP (0.300", 7.62mm)
-
Supplier Device Package
14-MDIP
-