ACE2202MT14
ACE2202MT14
Active
Description:  MICROCONTROLLER, 8-BIT, EEPROM,
Manufacturer:  Fairchild Semiconductor
Datasheet:   ACE2202MT14 Datasheet
History Price: $1.35000
In Stock: 4800
ACE2202MT14 vs ACE1202EM8
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
-
ACE1202
Core Size
-
8-Bit
Speed
-
4MHz
Connectivity
-
-
Peripherals
-
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O
-
6
Program Memory Size
-
2KB (2K x 8)
Program Memory Type
-
EEPROM
EEPROM Size
-
64 x 8
RAM Size
-
64 x 8
Voltage - Supply (Vcc/Vdd)
-
2.2V ~ 5.5V
Data Converters
-
-
Oscillator Type
-
Internal
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC