Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Fairchild Semiconductor ACE2202MT14
ACE2202MT14
Active
Embedded - Microcontrollers
Description:
MICROCONTROLLER, 8-BIT, EEPROM,
Manufacturer:
Fairchild Semiconductor
Datasheet:
ACE2202MT14 Datasheet
History Price: $1.35000
In Stock: 4800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ACE2202MT14 vs ACE1502EMT8
Part No
ACE2202MT14
ACE1502EMT8
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
-
ACE1502
Core Size
-
8-Bit
Speed
-
25MHz
Connectivity
-
-
Peripherals
-
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O
-
8
Program Memory Size
-
2KB (2K x 8)
Program Memory Type
-
EEPROM
EEPROM Size
-
64 x 8
RAM Size
-
64 x 8
Voltage - Supply (Vcc/Vdd)
-
1.8V ~ 3.6V
Data Converters
-
-
Oscillator Type
-
Internal
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
8-TSSOP