ACPL-C797T-500E
ACPL-C797T-500E
Active
Description:  IC MODULATOR 16BIT 8SO
Manufacturer:  Broadcom
History Price: $4.55419
In Stock: 45060
ACPL-C797T-500E vs ACPL-7970-300E
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
Modulator
Isolated Module
Number of Channels
3
1
Resolution (Bits)
16 b
16 b
Sampling Rate (Per Second)
-
10M
Data Interface
-
-
Voltage Supply Source
-
Single Supply
Voltage - Supply
3V ~ 5.5V
3.3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.268", 6.81mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SO
8-DIP