AD1815JS
AD1815JS
Active
Description:  SOUNDCOMM CONTROLLER
Manufacturer:  Analog Devices
Datasheet:   AD1815JS Datasheet
History Price: $12.67000
In Stock: 49200
AD1815JS vs AD1896YRS
Series
AD1815
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Audio ADC, DAC
Sample Rate Converter
Applications
Audio, Communication Systems
Digital Audio Interfacing
Number of Channels
1
2
Interface
I2S
I2C
Voltage - Supply
4.75V ~ 5.25V
3.3V ~ 5.5V, 5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 105 ℃
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-BQFP
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
100-PQFP (20x14)
28-SSOP