AD1833AST
AD1833AST
Active
Description:  MULTI-CH 24-BIT SIGMA-DELTA DAC
Manufacturer:  Analog Devices
Datasheet:   AD1833AST Datasheet
History Price: $10.00000
In Stock: 40000
AD1833AST vs AD1940YSTZ
Series
AD1833
SigmaDSP
Packaging
Bulk
Tray
Status
Active
Active
Type
DAC, Audio
Audio
Number of Channels
6
4
Resolution (Bits)
24 b
28 b
Sampling Rate (Per Second)
192kHz
192k
Data Interface
I2S, Serial, SPI
SPI
Voltage Supply Source
Analog and Digital
Single Supply
Voltage - Supply
4.5V ~ 5.5V, 3.3V, 4.5V ~ 5.5V
2.25V ~ 2.75V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
48-LQFP
Supplier Device Package
48-LQFP (7x7)
48-LQFP (7x7)