Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Analog Devices AD1851R-REEL7
AD1851R-REEL7
Obsolete
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC DAC AUDIO FASTSET 16B 16SOIC
Manufacturer:
Analog Devices
Datasheet:
AD1851R-REEL7 Datasheet
History Price: Obsolete
In Stock: 27320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD1851R-REEL7 vs AD1877JRZ-RL
Part No
AD1851R-REEL7
AD1877JRZ-RL
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Cut Tape (CT)
Tape & Reel (TR)
Status
Obsolete
Active
Type
DAC, Audio
ADC, Audio
Number of Channels
-
2
Resolution (Bits)
16 b
16 b
Sampling Rate (Per Second)
-
48k
Data Interface
PCM
Serial
Voltage Supply Source
Dual ?
Analog and Digital
Voltage - Supply
?V
4.75V ~ 5.25V
Operating Temperature
-25 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
28-SOIC