AD1853JRSZRL
AD1853JRSZRL
Obsolete
Description:  IC DAC/AUDIO 24BIT 192K 28SSOP
Manufacturer:  Analog Devices
History Price: Obsolete
In Stock: 31280
AD1853JRSZRL vs AD1954YSZ
Series
-
SigmaDSP
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Type
DAC, Audio
DAC, Audio
Number of Channels
1
3
Resolution (Bits)
24 b
26 b
Sampling Rate (Per Second)
192k
48k
Data Interface
DSP, I2S
DSP, I2S, SPI
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
5V
4.5V ~ 5.5V, 4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
44-QFP
Supplier Device Package
28-SSOP
44-MQFP (10x10)