AD1854JRSZ
AD1854JRSZ
Obsolete
Description:  IC DAC/AUDIO 24BIT 96K 28SSOP
Manufacturer:  Analog Devices
Datasheet:   AD1854JRSZ Datasheet
History Price: $7.04000
In Stock: 6940
AD1854JRSZ vs AD1871YRSZ-REEL
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Type
DAC, Audio
ADC, Audio
Number of Channels
1
2
Resolution (Bits)
24 b
24 b
Sampling Rate (Per Second)
96k
96k
Data Interface
DSP, I2S
SPI
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
5V
2.7V ~ 5.5V, 4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
28-SSOP