Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Analog Devices AD1854JRSZ
AD1854JRSZ
Obsolete
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC DAC/AUDIO 24BIT 96K 28SSOP
Manufacturer:
Analog Devices
Datasheet:
AD1854JRSZ Datasheet
History Price: $7.04000
In Stock: 6940
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD1854JRSZ vs AD1877JRZ-RL
Part No
AD1854JRSZ
AD1877JRZ-RL
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Type
DAC, Audio
ADC, Audio
Number of Channels
1
2
Resolution (Bits)
24 b
16 b
Sampling Rate (Per Second)
96k
48k
Data Interface
DSP, I2S
Serial
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
5V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SSOP
28-SOIC