AD1854JRSZRL
AD1854JRSZRL
Obsolete
Description:  IC DAC/AUDIO 24BIT 96K 28SSOP
Manufacturer:  Analog Devices
History Price: Obsolete
In Stock: 4000
AD1854JRSZRL vs AD1860N
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Type
DAC, Audio
DAC, Audio
Number of Channels
1
-
Resolution (Bits)
24 b
18 b
Sampling Rate (Per Second)
96k
-
Data Interface
DSP, I2S
-
Voltage Supply Source
Analog and Digital
Dual ?
Voltage - Supply
5V
?.75V ~ 13.2V, ?.75V ~ 13.2V
Operating Temperature
0 ℃ ~ 70 ℃
-25 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
28-SSOP (0.209", 5.30mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
28-SSOP
16-PDIP