AD1856R-J
AD1856R-J
Active
Description:  16-BIT PCM AUDIO DAC
Manufacturer:  Analog Devices
Datasheet:   AD1856R-J Datasheet
History Price: $9.66000
In Stock: 36800
AD1856R-J vs AD1860R
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
DAC, Audio
DAC, Audio
Number of Channels
1
-
Resolution (Bits)
16 b
18 b
Sampling Rate (Per Second)
-
-
Data Interface
Serial
-
Voltage Supply Source
Dual ?
Dual ?
Voltage - Supply
4.75V ~ 13.2V, 4.75V ~ 13.2V
?.75V ~ 13.2V, ?.75V ~ 13.2V
Operating Temperature
-25 ℃ ~ 70 ℃
-25 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC