AD1856R-REEL7
AD1856R-REEL7
Active
Description:  16-BIT PCM AUDIO DAC
Manufacturer:  Analog Devices
History Price: $17.47000
In Stock: 36560
AD1856R-REEL7 vs AD1955ARSZRL
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
DAC, Audio
DAC, Audio
Number of Channels
1
2
Resolution (Bits)
16 b
24 b
Sampling Rate (Per Second)
-
192k
Data Interface
Serial
DSD, PCM
Voltage Supply Source
Dual ?
Analog and Digital
Voltage - Supply
4.75V ~ 13.2V, 4.75V ~ 13.2V
5V
Operating Temperature
-25 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-SOIC
28-SSOP